Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0206036-3,
A76356-000 |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.72
|
658
in stock
|
Buy Now | |
Heilind Electronics
from US$4.73
|
2,754
in stock
|
Buy Now | |
RS Americas
from US$3.30
|
2,098
in stock
|
Buy Now | |
Future Electronics
from US$3.04
|
1,830
in stock
|
Buy Now | |
TTI Europe
from US$3.57
|
1,680
in stock
|
Buy Now | |
Newark Electronics
from US$3.60
|
1,266
in stock
|
Buy Now | |
Avnet America
from US$2.54
|
1,003
in stock
|
Buy Now | |
TE Store
from US$8.23
|
916
in stock
|
Buy Now | |
Electro Enterprises
from US$3.56
|
682
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.73
|
459
in stock
|
Buy Now | |
Chip One Stop
from US$2.10
|
204
in stock
|
Buy Now | |
Sager
from US$3.37
|
67
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.53
|
46
in stock
|
Buy Now | |
Conrad
from US$7.48
|
17
in stock
|
Buy Now | |
Distrelec
from US$4.38
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,400
in stock
|
Buy Now | |
element14
from US$3.52
|
-
|
Buy Now | |
Avnet Asia
from US$3.57
|
-
|
Buy Now | |
Boersig
from US$3.98
|
-
|
Buy Now | |
Carlton-Bates
from US$3.44
|
-
|
Buy Now | |
Farnell
from US$3.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Signal Positions | 16 |
Number of Power Positions | 0 |
Keying | A |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Nylon - GF |
Shell Size | 17 |
Body Orientation | Straight |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
RECEPTSZ 17-16CPC | Heilind Electronics |
Connector Housing CPC Receptacle 16 Pos. Sz. 17 Series 1 Free Hang Std Sex | TE Connectivity 206036-3 | RS Americas |
CPC Series 1 Free Hanging Receptacle 16 Position Circular Plastic Connector | Future Electronics |
16P FMALE CPC SZ17-16 | TTI Europe |
Circular Connector, Receptacle, Size 17, 16 Position, Free Hanging | Newark Electronics |
Conn CPC PIN 16 POS ST Cable Mount 16 Terminal 1 Port | Avnet America |
RECEPT,SZ 17-16,CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: No Housing 600 VDC Wire-to-Wire 16 | Circular Power Connector | Part Number: 206036-3 | Internal Number: 206036-3 | Alias Number: A76356-000 | TE Connectivity | TE Store |
16 way pin contact free receptacle,13A | RS |
Standard Circular Connector RECEPTACLE 16 PIN free hanging s.s. 17 | Sager |
Plug | Transfer Multisort Elektronik |
Case material: Thermoplastic UL94V-1 | Conrad |
TE Connectivity Receptacle, Plug, 16 Contacts, 8.34A, 250V | Distrelec |
CIRCULAR CONNECTOR, RCPT, 17-16, FREE | element14 |
AMP CPC Series 1 206036-3 Miniature Circular Connector, 16 pos., Pin Terminal, Size 17 Shell, Nylon | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 17-16 |
No. of Positions | 16Ways |
Where can I find additional details, specifications and documents for a 206036-3?
Additional datasheets, footprints and schematics for 206036-3 are listed on our Part Details page. You can also find images and similar parts to 206036-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206036-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206036-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206036-3 fall under?
The 206036-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206036-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206036-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206036-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206036-3 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Future Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for 206036-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206036-3 often in real-time on the comparison pages.
What if I can't find stock of 206036-3?
You can fill out our help required form which you can use to request a quote for 206036-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.