Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DUL-RECPT-SZ-17-16-CPC,
C21176-000 |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.58
|
1,967
in stock
|
Buy Now | |
Newark Electronics
from US$4.37
|
6,312
in stock
|
Buy Now | |
element14
from US$3.76
|
4,966
in stock
|
Buy Now | |
Farnell
from US$3.66
|
3,986
in stock
|
Buy Now | |
TTI Europe
from US$3.69
|
3,350
in stock
|
Buy Now | |
Avnet America
from US$2.25
|
2,698
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
2,527
in stock
|
Buy Now | |
TE Store
from US$7.49
|
1,559
in stock
|
Buy Now | |
Sager
from US$3.53
|
1,265
in stock
|
Buy Now | |
Future Electronics
from US$3.89
|
990
in stock
|
Buy Now | |
Rapid Electronics
from US$4.25
|
704
in stock
|
Buy Now | |
Boersig
from US$4.37
|
485
in stock
|
Buy Now | |
RS Americas
from US$3.73
|
335
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.30
|
179
in stock
|
Buy Now | |
Distrelec
from US$3.53
|
73
in stock
|
Buy Now | |
Carlton-Bates
from US$5.72
|
50
in stock
|
Buy Now | |
Conrad
from US$17.17
|
29
in stock
|
Buy Now | |
Electro Enterprises
from US$3.83
|
29
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,330
in stock
|
Buy Now | |
Avnet Asia
from US$3.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Power Positions | 0 |
Reverse Numbering | Without |
Keying | A |
Number of Signal Positions | 16 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Thermoplastic |
Body Orientation | Straight |
Shell Size | 17 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Standard |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
Circular Connector, Receptacle, Size 17, 16 Position, Panel | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 17-16, PANEL | element14 |
Conn CPC PIN 16 POS ST Panel Mount 16 Terminal 1 Port | Avnet America |
16 way pin contact fixed receptacle,13A | RS |
RECEPT,SZ 17-16 CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: No Housing 600 VDC Wire-to-Wire 16 | Circular Power Connector | Part Number: 206036-1 | Internal Number: 206036-1 | Alias Number: C21176-000 | TE Connectivity | TE Store |
Standard Circular Connector RECEPTACLE 16 PIN shell size 17 | Sager |
CPC Series 1 Panel Mount Receptacle 16 Position Circular Plastic Connector | Future Electronics |
Standard Circular Conn RECEPTACLE 16 PIN shell | Rapid Electronics |
Circular Plastic Connector Plug Assembly Sz17 Panel Mount Std Sex 16 Position | TE Connectivity 206036-1 | RS Americas |
Socket | Transfer Multisort Elektronik |
TE Connectivity Receptacle, Plug, 16 Contacts, 8.34A, 250V | Distrelec |
AMP CPC Series 1 206036-1 Miniature Circular Connector, 16 pos., Pin Terminal, Size 17 Shell, Black | Carlton-Bates |
Case material: Thermoplastic UL94V-1 | Conrad |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 17-16 |
Insulation Resistance | 5000Mohm |
No. of Positions | 16Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 30.7mm |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206036-1?
Additional datasheets, footprints and schematics for 206036-1 are listed on our Part Details page. You can also find images and similar parts to 206036-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206036-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206036-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206036-1 fall under?
The 206036-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206036-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206036-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206036-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206036-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for 206036-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206036-1 often in real-time on the comparison pages.
What if I can't find stock of 206036-1?
You can fill out our help required form which you can use to request a quote for 206036-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.