Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-16211-7507,
HD 20 SOCKET CONTACT, 033-0012-00, CC5846-000 |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
13,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
251,763
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
208,043
in stock
|
Buy Now | |
Avnet Asia
from US$0.69
|
150,000
in stock
|
Buy Now | |
TE Store
from US$1.11
|
66,686
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
45,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
41,960
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
38,375
in stock
|
Buy Now | |
Electro Enterprises
from US$0.54
|
28,223
in stock
|
Buy Now | |
element14
from US$0.89
|
21,372
in stock
|
Buy Now | |
Farnell
from US$0.86
|
17,849
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
10,771
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
10,771
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
10,771
in stock
|
Buy Now | |
TTI Europe
from US$0.64
|
10,600
in stock
|
Buy Now | |
Boersig
from US$1.05
|
3,801
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
2,865
in stock
|
Buy Now | |
Sager
from US$0.65
|
2,139
in stock
|
Buy Now | |
Conrad
from US$1.59
|
500
in stock
|
Buy Now | |
Compona
-
|
2,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
Contact Color Bands | Orange, Blue, Gray |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Copper Alloy |
Contact Size | 20 |
Contact Style | Standard |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 50µin |
Post Diameter | .04mm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Insulation Diameter (Max) | .072mm, 1.83in |
High Current | No |
Circuit Application | Signal |
For Use With | AMPLIMITE |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Termination Post Length | .31mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HD 20 SOCKET CONTACT | Heilind Electronics |
Socket Contact, Size 20, Standard, Gold over Nickel Plating, 0.31mm, 109 Series | TE Connectivity 205090-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Asia |
HD 20 SOCKET CONTACT Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Size: Size 20 Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Socket Gold Size 20 24 – 20 AWG | Connector Contact | Part Number: 205090-1 | Internal Number: 205090-1 | Alias Number: 033-0012-00 | TE Connectivity | TE Store |
109 Series 24-20 AWG Crimp Snap-In Socket D-Subminiature Contact | Future Electronics |
Contact, D-Sub, Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT SOCKET, MASSIVE, HDP20 | element14 |
AMPLIMITE 109 socket contact, size 20 DM | RS |
TE Connectivity - AMP HD 20 SOCKET CONTACT | Distrelec |
D-Sub Contacts SOCKET CONTACT 24-20 gold over copper | Sager |
AWG: 24 - 20 | Conrad |
AMPLIMITE 205090-1 Socket Contact, Crimp Contact, 24 AWG Min, 20 AWG Max, 1.830 in. Wire Insulation Dia | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE 109 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | TE 109 Series D Sub Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | Lead (27-Jun-2018) |
Cable Diameter Max | 1.83mm |
Contact Size | 20 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 205090-1?
Additional datasheets, footprints and schematics for 205090-1 are listed on our Part Details page. You can also find images and similar parts to 205090-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205090-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205090-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205090-1 fall under?
The 205090-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 205090-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205090-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205090-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205090-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Avnet Asia, TE Store and Future Electronics have stock available or on a lead time for 205090-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205090-1 often in real-time on the comparison pages.
What if I can't find stock of 205090-1?
You can fill out our help required form which you can use to request a quote for 205090-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.