Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-16211-7508,
HD 20 PIN CONTACT, 033-0011-00, CC5847-000 |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
7,300
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
150,083
in stock
|
Buy Now | |
RS Americas
from US$0.57
|
141,508
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
136,028
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
136,028
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
136,028
in stock
|
Buy Now | |
element14
from US$0.72
|
120,105
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
72,503
in stock
|
Buy Now | |
Farnell
from US$0.73
|
69,500
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
31,300
in stock
|
Buy Now | |
Electro Enterprises
from US$0.50
|
26,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
25,014
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
21,400
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
13,650
in stock
|
Buy Now | |
Sager
from US$0.32
|
4,422
in stock
|
Buy Now | |
Boersig
from US$0.75
|
2,466
in stock
|
Buy Now | |
Conrad
from US$0.95
|
90
in stock
|
Buy Now | |
Carlton-Bates
from US$0.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
Contact Color Bands | Orange, Blue, White |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Current Rating (Max) | 7.5A |
Contact Style | Long |
Pin Diameter | .041mm |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 50µin |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Post Diameter | .039 – .041mm, .99 – 1.04in |
Insulation Diameter (Max) | 1.83in, .072mm |
Circuit Application | Signal |
High Current | No |
For Use With | AMPLIMITE |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Post Length | .325mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HD 20 PIN CONTACT | Heilind Electronics |
Crimp Snap-in Contact 20-24AWG Copper Alloy 20 Pin, Amplimite 109 Series | TE Connectivity 205089-1 | RS Americas |
D-Sub Contacts PIN CONTACT 24-20AWG gold over | Rapid Electronics |
TE Connectivity - AMP HD 20 PIN CONTACT | Distrelec |
CONTACT, D-SUB, PIN, 24-20AWG, CRIMP | element14 |
Contact, D-Sub, Pin, 24-20Awg, Crimp | Newark Electronics |
D SUB CONTACT, PIN, 20AWG, CRIMP | Farnell |
109 Series 24-20 AWG Crimp Snap-In Pin D-Subminiature Contact | Future Electronics |
M39029/64-369 PIN CONTACT | TTI Europe |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
AMPLIMITE 109 pin contact, size 20 DM | RS |
D-Sub Contacts PIN CONTACT 24-20AWG gold over copper | Sager |
AWG: 24 - 20 | Conrad |
AMPLIMITE 205089-1 Pin Contact, Crimp Contact, 24 AWG Min, 20 AWG Max, 1.830 in. Wire Insulation Dia | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
For Use With | TE 109 Series D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE Series |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 1.83mm |
Contact Termination | Crimp |
Contact Type | Machined |
Gender | Plug |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 205089-1?
Additional datasheets, footprints and schematics for 205089-1 are listed on our Part Details page. You can also find images and similar parts to 205089-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205089-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205089-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205089-1 fall under?
The 205089-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 205089-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205089-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205089-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205089-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 205089-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205089-1 often in real-time on the comparison pages.
What if I can't find stock of 205089-1?
You can fill out our help required form which you can use to request a quote for 205089-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.