Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Family Seal |
---|---|
Interface Plating | Tin (Sn) |
Typical Current Rating | 8A |
Terminal & Splice Type | Receptacle, Socket |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | .2mm², .22mm², 22AWG, .17mm², .35mm² |
Wire Insulation Diameter | 1.1 – 1.4mm, .043 – .055in |
Wire Size | .35mm², 22AWG |
Agency/Standard | SAE/USCAR-2 / USCAR-21 |
Customer Preferred Contact | Yes |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 7500 |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2035334-8?
Additional datasheets, footprints and schematics for 2035334-8 are listed on our Part Details page. You can also find images and similar parts to 2035334-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2035334-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2035334-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2035334-8 fall under?
The 2035334-8 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2035334-8 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2035334-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2035334-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2035334-8 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 2035334-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2035334-8 often in real-time on the comparison pages.
What if I can't find stock of 2035334-8?
You can fill out our help required form which you can use to request a quote for 2035334-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.