Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 2 – 2.3mm, .079 – .091in |
Wire Size Search | .6mm², .5mm², .75mm², .85mm² |
Wire Size | .5 – .85mm² |
Agency/Standard | USCAR-21 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 2500 |
Packaging Method | Box |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Automotive Connectors Earth Tml For T20 Bulb New |Amp Te Connectivity 2005164-1 | Newark Electronics |
Automotive Connectors EARTH TML FOR T20 BULB NEW | Rapid Electronics |
TE Connectivity EARTH TML FOR T20 BULB NEW Automotive Co | Distrelec |
Ground Terminal 18-20AWG 15.5mm 3.5mm Pre-Tin | Avnet America |
Ring TongueSealed Earth Terminal, 0-24A (Low Power), Wire Size (mm^2): .5, .6, .75, .85 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2005164-1?
Additional datasheets, footprints and schematics for 2005164-1 are listed on our Part Details page. You can also find images and similar parts to 2005164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005164-1 fall under?
The 2005164-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2005164-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005164-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2005164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005164-1 often in real-time on the comparison pages.
What if I can't find stock of 2005164-1?
You can fill out our help required form which you can use to request a quote for 2005164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.