Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.03
|
63,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
63,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
63,000
in stock
|
Buy Now | |
Farnell
from US$1.97
|
50,400
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
Power and Signal Group
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Height | 32mm, 1.26in |
Width | 1.004in, 25.5mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 8.5mm, .335in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors BULB ASSY FOR T20/T2 BK EXT | Rapid Electronics |
TE Connectivity BULB ASSY FOR T20/T2 BK EXT Automotive Connectors BULB ASSY FOR T20/T2 BK EXT | Distrelec |
LIGHTING CONNECTORS | Farnell |
Conn Bulb Socket SKT 2 POS 8.5mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-2109118-2?
Additional datasheets, footprints and schematics for 2-2109118-2 are listed on our Part Details page. You can also find images and similar parts to 2-2109118-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2109118-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2109118-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2109118-2 fall under?
The 2-2109118-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2109118-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2109118-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2109118-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2109118-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2-2109118-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2109118-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2109118-2?
You can fill out our help required form which you can use to request a quote for 2-2109118-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.