Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Silicone |
---|---|
Cable Insulation Diameter | .079 – .106in, 2 – 2.7mm |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 45 |
Packaging Quantity | 500 |
Packaging Method | Box |
Seal Type | Family Seal |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
SEAL FOR T20 BULB EARTH TML Connector Seal & Plug Type: Family Seal Primary Product Material: Silicone Compatible Insulation Diameter Range: .079 – .106 in Compatible Insulation Diameter Range: 2 – 2.7 mm Shore A Hardness: 45 Family Seal Silicone .079 – .106" 2 – 2.7 mm | Connector Seal & Cavity Plug | Part Number: 1897955-1 | Internal Number: 1897955-1 | TE Connectivity | TE Store |
Connector Accessories Seal For Ground Terminal Silicon Black | Avnet America |
Family Silicone Seal for T20 Bulb Earth TML, 2-2.7 mm insulation diameter, 45 shore a hardness, lubricant | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1897955-1?
Additional datasheets, footprints and schematics for 1897955-1 are listed on our Part Details page. You can also find images and similar parts to 1897955-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1897955-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1897955-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1897955-1 fall under?
The 1897955-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1897955-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1897955-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1897955-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1897955-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1897955-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1897955-1 often in real-time on the comparison pages.
What if I can't find stock of 1897955-1?
You can fill out our help required form which you can use to request a quote for 1897955-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.