Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1024957,
1026070 |
Prices starting from US$9.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.01
|
No stock
|
Buy Now | |
Rapid Electronics
from US$17.20
|
6,980
in stock
|
Buy Now | |
Chip One Stop
from US$9.00
|
5,006
in stock
|
Buy Now | |
Farnell
from US$17.81
|
4,011
in stock
|
Buy Now | |
Distrelec
from US$21.71
|
1,974
in stock
|
Buy Now | |
Newark Electronics
from US$17.64
|
200
in stock
|
Buy Now | |
element14
from US$16.02
|
200
in stock
|
Buy Now | |
Avnet America
from US$10.83
|
111
in stock
|
Buy Now | |
RS Americas
from US$15.93
|
21
in stock
|
Buy Now | |
Heilind Electronics
-
|
899
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
299
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Stackable | No |
Number of Positions | 38 |
Number of Signal Positions | 38 |
Number of Columns | 19 |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
Number of Power Positions | 1 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Type | Socket |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 11.5A |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Contact Shape & Form | Dual Beam |
Connector Width | .272in, 6.9mm |
Stack Height | 20mm, 17.96mm, 18.75mm, 22.86mm, 12.57mm, 10.92mm, 6.6mm, .9in, 9mm |
Connector Height | 6.096mm, .24in |
Connector Length | 25.4mm, 1in |
PCB Thickness (Recommended) | 1.57mm, .8in |
Row-to-Row Spacing | .227547in, 5.79mm |
コネクタの高さ | 6.096mm |
Operating Voltage | 1VDC, 30VAC |
Insulation Resistance | 2MΩ |
Impedance | 50Ω |
Housing Color | Black |
Centerline (Pitch) | .64mm, .025in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL File Number | E28476 |
UL Rating | Listed |
CSA Certified | Yes |
Agency/Standard | CSA |
CSA File Number | 1195944 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
Assembly Process Feature | None |
Circuit Application | Signal |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 21 |
Packaging Method | Tube, Box & Tube |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Ground Component Type | Ground Bus |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Data Rate | 10Gb/s |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Hybrid Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
MICT RECPT 038 ASSY .025 REC | Rapid Electronics |
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell |
TE Connectivity - AMP PCB Conn MICTRECPT038ASSY.025REC | Distrelec |
Stacking Connector, Receptacle, 38 Position, 0.64Mm | Newark Electronics |
CONNECTOR, RECEPT 38 | element14 |
Conn High Speed Fine Pitch Connector RCP 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
Conn, Rect, Board to Board, PCB Socket,38 Cont, Thru-Hole,0.025" Pin-Spng, Straight | TE Connectivity 2-767004-2 | RS Americas |
MICTRECPT038ASSY.025REC | Heilind Electronics |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | MICTOR Series |
RoHS: | Unknown |
Product Range | MICTOR Series |
---|---|
No. of Contacts | 38Contacts |
Gender | Receptacle |
Pitch Spacing | 0.64mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 7.06mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | Lead (15-Jan-2019) |
Contact Termination | Surface Mount Vertical |
Lead Spacing | 0.64mm |
Where can I find additional details, specifications and documents for a 2-767004-2?
Additional datasheets, footprints and schematics for 2-767004-2 are listed on our Part Details page. You can also find images and similar parts to 2-767004-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-767004-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-767004-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-767004-2 fall under?
The 2-767004-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-767004-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-767004-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-767004-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-767004-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 2-767004-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-767004-2 often in real-time on the comparison pages.
What if I can't find stock of 2-767004-2?
You can fill out our help required form which you can use to request a quote for 2-767004-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.