Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
No stock
|
Buy Now | |
TE Store
from US$2.36
|
1,613
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
-
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now | |
Avnet Asia
from US$1.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Mating Post Length | 5.1mm, .2in |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Underplating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material Thickness | .76µm, 30µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Connector Length | 12.29mm, .484in |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 10.41mm |
Connector Height | .41in, 10.41mm |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Tab |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Strain Relief | Without |
PCB Mount Alignment Type | Peg |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Straight post header style with polarized retention peg available upon request. Minimums may apply |
Packaging Quantity | 2000 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P MTA100 SHRD HDR ASSY 30AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Polyester Vertical PCB Header: 2.54Mm & Shrouded & Mta 100 | Part Number: 2-644487-3 | Internal Number: 2-644487-3 | TE Connectivity | TE Store |
03P Mta100 Shrd Hdr Assy 30Au Rohs Compliant: Yes |Amp Te Connectivity 2-644487-3 | Newark Electronics |
MTA-100 3 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics |
Conn Shrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Header Assembly 3 Position MTA100 SHRD 30AU MTA-100 Series | TE Connectivity 2-644487-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-644487-3?
Additional datasheets, footprints and schematics for 2-644487-3 are listed on our Part Details page. You can also find images and similar parts to 2-644487-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-644487-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-644487-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-644487-3 fall under?
The 2-644487-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-644487-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-644487-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-644487-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-644487-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-644487-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-644487-3 often in real-time on the comparison pages.
What if I can't find stock of 2-644487-3?
You can fill out our help required form which you can use to request a quote for 2-644487-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.