Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Weight per Piece | .567g |
Plating Material | Tin |
Color | Purple |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 22 – 14AWG, 509 – 5180CMA, .3 – 2mm² |
Wire Insulation Diameter (Max) | .187in, 4.75mm |
Marking | VS |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | VS-300V, 90°- C. BOMB-TAIL Splice. |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Splice Type | Closed End |
Product Type | Splice |
Sealable | No |
Serrated | No |
SPLICE,CE 22-14 Splice Type: Closed End Splice Wire Size: 22 – 14 AWG Wire Size: .3 – 2 mm² Sealable: No Compatible Insulation Diameter Range: .187 in Closed End Splice 22 – 14 AWG .3 – 2 mm² | Electrical Wire Splice | Part Number: 2-36964-2 | Internal Number: 2-36964-2 | TE Connectivity | TE Store |
Splice,ce 22-14 Rohs Compliant: Yes |Amp Te Connectivity 2-36964-2 | Newark Electronics |
Splice Terminal 14-22AWG 21.21mm Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-36964-2?
Additional datasheets, footprints and schematics for 2-36964-2 are listed on our Part Details page. You can also find images and similar parts to 2-36964-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36964-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36964-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36964-2 fall under?
The 2-36964-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-36964-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36964-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36964-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36964-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-36964-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36964-2 often in real-time on the comparison pages.
What if I can't find stock of 2-36964-2?
You can fill out our help required form which you can use to request a quote for 2-36964-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.