Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.25
|
32
in stock
|
Buy Now | |
TE Store
from US$0.61
|
23,986
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
4,719
in stock
|
Buy Now | |
element14
from US$0.26
|
4,719
in stock
|
Buy Now | |
Farnell
from US$0.37
|
4,719
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$29.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .83g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Stud Diameter | .171in, 4.34mm |
Wire Size | 509 – 3260CMA, .26 – 1.65mm², 22 – 16AWG |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | .92in, 23.37mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | SPADE-021 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PG SPD 22-16 COMM 22-18 MIL 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 2-34155-1 | Internal Number: 2-34155-1 | TE Connectivity | TE Store |
Terminal, Spade Tongue, #8, Red | Newark Electronics |
TERMINAL, SPADE TONGUE, #8, RED | element14 |
Spade Tongue Terminal 16-22AWG 23.37mm 9.53mm Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-34155-1?
Additional datasheets, footprints and schematics for 2-34155-1 are listed on our Part Details page. You can also find images and similar parts to 2-34155-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34155-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34155-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34155-1 fall under?
The 2-34155-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34155-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34155-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34155-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34155-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2-34155-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34155-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34155-1?
You can fill out our help required form which you can use to request a quote for 2-34155-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.