Plating Material | Tin |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Weight per Piece | 1.086g |
Color | Red |
Insulation Sleeve Material | Vinyl |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Insulation Diameter (Max) | 3.05mm, .12in |
Wire Size | .3 â 1.42mm², 22 â 16AWG, 509 â 3260CMA |
Overall Length | 27.05mm, 1.065in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Wire/Cable Type | Copper |
Product Type | Splice |
Accessory Type | Splice |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Serrated | Yes |
Splice Type | Butt Splice |
Operating Temperature Range | 221°F, 105°C |
PG BUTT SPLC 22-16COMM22-18MIL Splice Type: Butt Splice Wire Size: 22 â 16 AWG Wire Size: .3 â 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 â 16 AWG .3 â 1.42 mm² | Electrical Wire Splice | Part Number: 2-34067-1 | Internal Number: 2-34067-1 | TE Connectivity | TE Store |
Pg Butt Splc 22-16Comm22-18Mil |Amp Te Connectivity 2-34067-1 | Newark Electronics |
Splice Terminal 16-22AWG 27.05mm Tin Tape | Avnet America |
Pg Butt Splc 22-16Comm22-18Mil | TE Connectivity 2-34067-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | PLASTI-GRIP Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Insulator Material | PVC (Polyvinylchloride) |
Where can I find additional details, specifications and documents for a 2-34067-1?
Additional datasheets, footprints and schematics for 2-34067-1 are listed on our Part Details page. You can also find images and similar parts to 2-34067-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34067-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34067-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34067-1 fall under?
The 2-34067-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-34067-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34067-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34067-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34067-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 2-34067-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34067-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34067-1?
You can fill out our help required form which you can use to request a quote for 2-34067-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.