Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.44
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
40,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.62
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
40,000
in stock
|
Buy Now | |
Farnell
from US$2.58
|
32,500
in stock
|
Buy Now | |
TE Store
from US$5.85
|
1,515
in stock
|
Buy Now | |
Avnet America
from US$2.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 20 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Length | 30mm, 1.181in |
Connector Height | .23in, 5.8mm |
Row-to-Row Spacing | 1.5mm |
コネクタの高さ | 5.8mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Housing Material | Polyester - GF |
Centerline (Pitch) | .05in, 1.27mm |
Mating Entry Location | Side |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Polarization | With |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Method | Reel |
Packaging Quantity | 2500 |
実装方法 | Reel |
Header Type | Shrouded |
Type of Connector | Female-on-Board |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
Headers & Wire Housings Fob 20P Top Entry |Amp Te Connectivity 2-338070-0 | Newark Electronics |
Headers&Wire Housings FOB 20P TOP ENTRY | Rapid Electronics |
TE Connectivity MICRO-MATCH FEM.SE Board Connector 20 Co | Distrelec |
PCB RECEPTACLES | Farnell |
MICRO-MATCH FEM.SE Connector System: Cable-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Cable-to-Board 20 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-338070-0 | Internal Number: 2-338070-0 | TE Connectivity | TE Store |
Conn FFC Connector F 20 POS 1.27mm Solder ST Thru-Hole Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2-338070-0?
Additional datasheets, footprints and schematics for 2-338070-0 are listed on our Part Details page. You can also find images and similar parts to 2-338070-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-338070-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-338070-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-338070-0 fall under?
The 2-338070-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-338070-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-338070-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-338070-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-338070-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-338070-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-338070-0 often in real-time on the comparison pages.
What if I can't find stock of 2-338070-0?
You can fill out our help required form which you can use to request a quote for 2-338070-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.