Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
201
in stock
|
Buy Now | |
Powell Electronics
from US$0.26
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.41
|
5,424
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
201
in stock
|
Buy Now | |
element14
from US$0.23
|
201
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .745g |
Inspection Slot | No |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Overall Length | 18.72mm, .737in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | SPADE-024 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG SPDFLG 22-16COMM22-18MIL8 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Spade Flange Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 2-32562-3 | Internal Number: 2-32562-3 | TE Connectivity | TE Store |
Pidg Spdflg 22-16Comm22-18Mil8 Rohs Compliant: Yes |Amp Te Connectivity 2-32562-3 | Newark Electronics |
Flanged Spade Tongue Terminal 16-22AWG 18.72mm 7.52mm Tin Tape Mounted | Avnet America |
PIDG, Spdflg 22-16Comm22-18Mil8 | TE Connectivity 2-32562-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-32562-3?
Additional datasheets, footprints and schematics for 2-32562-3 are listed on our Part Details page. You can also find images and similar parts to 2-32562-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32562-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32562-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32562-3 fall under?
The 2-32562-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32562-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32562-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32562-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32562-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-32562-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32562-3 often in real-time on the comparison pages.
What if I can't find stock of 2-32562-3?
You can fill out our help required form which you can use to request a quote for 2-32562-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.