Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .624g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Flange Tongue |
Terminal Orientation | Straight, Flanged |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Stud Diameter | 2.18mm, .086in |
Overall Length | .758in, 19.25mm |
Wire Size | 22 – 16AWG, .326 – 1.31mm², 509 – 3260CMA |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #2, M2 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | SPADE-024 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PIDG SPDFLG 22-16COMM22-18MIL2 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: M2 #2 Spade Flange Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 2-324608-1 | Internal Number: 2-324608-1 | TE Connectivity | TE Store |
Pidg Spdflg 22-16Comm22-18Mil2 |Amp Te Connectivity 2-324608-1 | Newark Electronics |
PIDG Spade Tongue Terminal 16-22AWG Tin Tape Mounted | Avnet America |
PIDG, Spdflg 22-16Comm22-18Mil2 | TE Connectivity 2-324608-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-324608-1?
Additional datasheets, footprints and schematics for 2-324608-1 are listed on our Part Details page. You can also find images and similar parts to 2-324608-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-324608-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-324608-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-324608-1 fall under?
The 2-324608-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-324608-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-324608-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-324608-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-324608-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-324608-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-324608-1 often in real-time on the comparison pages.
What if I can't find stock of 2-324608-1?
You can fill out our help required form which you can use to request a quote for 2-324608-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.