Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Material | Nylon |
---|---|
Body Plating Material | Tin |
Terminal & Splice Type | Knife Disconnect |
Accepts Wire Insulation Diameter Range | 2.67 – 3.56mm, .105 – .14in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Support | With |
Barrel Color | Red |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 5000 |
Sealable | No |
Insulated | Yes |
Operating Temperature (Max) | 221°F, 105°C |
KNIFE DISCONNECT PIDG 22-16 Body Plating Material: Tin Wire Insulation Support: With Compatible Insulation Diameter (Max): .14 in Compatible Insulation Diameter (Max): 3.56 mm Wire Size: 22 – 16 AWG Tin With .14" 3.56 mm | Pidg Knife Disconnect Splice | Part Number: 2-32446-1 | Internal Number: 2-32446-1 | 22 – 16 AWG | TE Connectivity | TE Store |
Knife Disconnect Pidg 22-16 |Amp Te Connectivity 2-32446-1 | Newark Electronics |
Splice Terminal 16-22AWG 22.3mm Tin Tape | Avnet America |
Knife Disconnect PIDG, 22-16 | TE Connectivity 2-32446-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-32446-1?
Additional datasheets, footprints and schematics for 2-32446-1 are listed on our Part Details page. You can also find images and similar parts to 2-32446-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32446-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32446-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32446-1 fall under?
The 2-32446-1 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-32446-1 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32446-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32446-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32446-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-32446-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32446-1 often in real-time on the comparison pages.
What if I can't find stock of 2-32446-1?
You can fill out our help required form which you can use to request a quote for 2-32446-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.