Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1.87g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Wire Size | 2.62 – 6.64mm², 5180 – 13100CMA, 12 – 10AWG |
Barrel Inside Diameter | 5.74mm, .226in |
Stud Diameter | 5mm, .197in |
Overall Length | 17.63mm, .694in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Shape Description | SPADE-027 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS SPD FLG 12-10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 2-323144-1 | Internal Number: 2-323144-1 | TE Connectivity | TE Store |
Terminal, Spade Tongue, #10 | Newark Electronics |
TERMINAL, SPADE TONGUE, #10 | element14 |
Spade Tongue Terminal 10-12AWG 18.62mm 10.57mm Tin Tape Mounted | Avnet America |
Spade Tongue Terminal, #10, Straight, Closed Barrel, Offset, 17.63mmL | TE Connectivity 2-323144-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-323144-1?
Additional datasheets, footprints and schematics for 2-323144-1 are listed on our Part Details page. You can also find images and similar parts to 2-323144-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323144-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323144-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323144-1 fall under?
The 2-323144-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-323144-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323144-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323144-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323144-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2-323144-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323144-1 often in real-time on the comparison pages.
What if I can't find stock of 2-323144-1?
You can fill out our help required form which you can use to request a quote for 2-323144-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.