Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Gold, Copper |
---|---|
Weight per Piece | .766g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel-Copper Flash |
Overall Length | .636in, 16.15mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | .085in, 2.16mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Tape Mounted |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-050 |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 500°F, 260°C |
Ring Terminal 14AWG to 16AWG M4 Gold Plated Copper Loose Piece | Avnet America |
Solis 16-14 S-T Hr R 8, Au | TE Connectivity 2-322694-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-322694-3?
Additional datasheets, footprints and schematics for 2-322694-3 are listed on our Part Details page. You can also find images and similar parts to 2-322694-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-322694-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-322694-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-322694-3 fall under?
The 2-322694-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-322694-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-322694-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-322694-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-322694-3 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 2-322694-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-322694-3 often in real-time on the comparison pages.
What if I can't find stock of 2-322694-3?
You can fill out our help required form which you can use to request a quote for 2-322694-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.