Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Specification Type | TE Product Specification (114-) |
Tool Type | Double Action Straight Action Hand Tool |
Certification | Yes – Certificate Included |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual |
Premium Crimp Tooling Not Releasable, Not Adjustable Manual Double Action Straight Action Hand Tool | Avnet America |
Where can I find additional details, specifications and documents for a 46469?
Additional datasheets, footprints and schematics for 46469 are listed on our Part Details page. You can also find images and similar parts to 46469 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46469 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46469 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46469 fall under?
The 46469 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 46469 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46469 you can contact the distributor directly for product support, shipping queries etc.
Is the 46469 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46469 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 46469.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46469 often in real-time on the comparison pages.
What if I can't find stock of 46469?
You can fill out our help required form which you can use to request a quote for 46469 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.