Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Daisy Chain | Without |
Ejection Latches | With |
Number of Rows | 2 |
Number of Positions | 30 |
Contact Design | Dual Beam |
Contact Current Rating (Max) | 1A |
Solder Tail Contact Plating Material Finish | Matte |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin, 29.92µin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Mating Post Length | 6.1mm, .24in |
PCB Contact Termination Area Plating Material | Tin |
Connector Width | 8.38mm, .3299in |
Wire Size | 158 – 296CMA, 28 – 26AWG, .08 – .15mm² |
Accepts Wire Insulation Diameter Range | .032 – .0381in, .81 – .97mm |
Shrouded End Dimension | .15in, 3.81mm |
Row-to-Row Spacing | 2mm, .1in |
Connector Height | 23.75mm, .935in |
Connector Length | 62.89mm, 2.476in |
コネクタの高さ | 23.75mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
UL Rating | Recognized |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | With |
Panel Mount Feature | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 40 |
Header Type | Shrouded |
Connector & Housing Type | Plug |
製品タイプ | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Connector Assembly |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | .13in, 3.3mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
030 Univ I/O 30Dp Slot Ltch |Amp Te Connectivity 2-111494-0 | Newark Electronics |
Conn Ejector Header HDR 30 POS 2.54mm IDT RA Cable Mount | Avnet America |
030 UNIV I/O 30DP SLOT LTCH, Ribbon Cable Connectors | TE Connectivity 2-111494-0 | RS Americas |
TE Connectivity 030 UNIV I/O 30DP SLOT LTCH Headers & Wi | Distrelec |
Where can I find additional details, specifications and documents for a 2-111494-0?
Additional datasheets, footprints and schematics for 2-111494-0 are listed on our Part Details page. You can also find images and similar parts to 2-111494-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-111494-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111494-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-111494-0 fall under?
The 2-111494-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-111494-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111494-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-111494-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-111494-0 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 2-111494-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-111494-0 often in real-time on the comparison pages.
What if I can't find stock of 2-111494-0?
You can fill out our help required form which you can use to request a quote for 2-111494-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.