Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.09
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$41.25
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$24.50
|
22
in stock
|
Buy Now | |
Distrelec
from US$49.54
|
22
in stock
|
Buy Now | |
Boersig
from US$13.31
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$23.61
|
9
in stock
|
Buy Now | |
RS
from US$20.39
|
8
in stock
|
Buy Now | |
RS Americas
from US$18.44
|
8
in stock
|
Buy Now | |
element14
from US$26.12
|
4
in stock
|
Buy Now | |
Avnet America
from US$18.55
|
-
|
Buy Now | |
Sager
from US$15.98
|
-
|
Buy Now |
Product Weight | 36g, 1.27oz |
---|---|
Primary Product Color | Orange |
Plastic & Resin Material Type | Polyamide |
Number of Poles | 50 |
Contact Current Rating (Max) | 32A |
Product Spacing | 5.2mm, .205in |
Product Height | 257.8mm, 10.15in |
Product Width | .205in, 5.2mm |
Product Depth | 1.055in, 26.8mm |
Dielectric Test Voltage | 2200V |
Current Rating (UL) | 30A |
Power Loss | 1W |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Voltage Rating (CSA) | 600V |
Current Rating (IEC) | 32A |
Short-Time Withstanding Current Rating @ 1s | 480A |
Voltage Rating (IEC) | 1000V |
Current Rating (CSA) | 30A |
IP Rating | IP20 |
Conducting Accessory Type | Jumper Bar |
Connection Method | Screwless |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Terminal Block Tools&Accessories JB5-50 | Rapid Electronics |
TE Connectivity - AMP Conducting Accessory JB5-50 | Distrelec |
JB5-50 Querverbinder | Boersig |
Jumper Bar, 50Pos, 5.2Mm | Newark Electronics |
50 Pole Jumper Bar 5mm Pitch | RS |
Jumper Bars for Double Terminal, 50-Pole, 32A, 5.2mm 0.205in, SNK Series | TE Connectivity 1SNK905350R0000 | RS Americas |
JUMPER BAR, 50POS, 5.2MM | element14 |
Jumper Bar for ZK2.5 PI-Spring Terminal Blocks 50 Position 5.2mm Polyamide Orange | Avnet America |
Terminal Block Tools & Accessories JB5-50 | Sager |
Where can I find additional details, specifications and documents for a 1SNK905350R0000?
Additional datasheets, footprints and schematics for 1SNK905350R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK905350R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK905350R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK905350R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK905350R0000 fall under?
The 1SNK905350R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Conducting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK905350R0000 when available in the Terminal Block & Strip Conducting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK905350R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK905350R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK905350R0000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Boersig and Newark Electronics have stock available or on a lead time for 1SNK905350R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK905350R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK905350R0000?
You can fill out our help required form which you can use to request a quote for 1SNK905350R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.