Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.84
|
No stock
|
Buy Now | |
RS Americas
from US$9.22
|
50
in stock
|
Buy Now | |
TE Store
from US$7.54
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$9.36
|
-
|
Buy Now | |
Avnet America
from US$3.14
|
-
|
Buy Now | |
element14
from US$18.33
|
-
|
Buy Now | |
Boersig
from US$2.13
|
-
|
Buy Now | |
Sager
from US$3.21
|
-
|
Buy Now |
Product Weight | .339oz, 8.6g |
---|---|
Number of Levels | 1 |
Number of Circuits | 1 |
Number of Positions | 2 |
Block Configuration | Disconnect |
Gauge Type | A4-B3 |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | 24 – 14AWG, .22 – 2.5mm² |
Rated Cross Section | 10AWG, 4mm² |
Product Height | 53mm |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | 24 – 10AWG, .22 – 6mm² |
Wire Stripping Length | 10.5mm, .413in |
Product Depth | 51.4mm |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | 24 – 14AWG, .2 – 2.5mm² |
Tool Size | .157in, 4mm |
Product Spacing | .236in, 6mm |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 24 – 10AWG, .2 – 6mm² |
Product Length | 51.35mm, 2.02in |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | .22 – 6mm², 24 – 12AWG |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | .22 – 2.5mm², 24 – 14AWG |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | .22 – 4mm², 24 – 12AWG |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 300V |
Voltage Rating (CSA) | 300V |
Power Loss | .8W |
Voltage Rating (IEC) | 500V |
Dielectric Test Voltage | 1890V |
Current Rating (UL) | 25A |
Impulse Withstanding Voltage Rating (IEC) | 6000V |
Current Rating (IEC) | 25A |
Short-Time Withstanding Current Rating @ 1s | 480A |
Housing Color | Gray |
Housing Material | Polyamide |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Connector Mounting Type | DIN Rail |
Terminal Block Disconnect Type | Blade |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Screw Clamp Terminal Block, Blade Disconnect, Grey, SNK Series | TE Connectivity 1SNK506315R0000 | RS Americas |
ZS6-S Block Function: Disconnect Modular Terminal Block Product Type: Screw Clamp Terminal Block Primary Product Color: Gray Product Spacing: .236 in Product Spacing: 6 mm Disconnect Screw Clamp Terminal Block Gray .236" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK506315R0000 | Internal Number: 1SNK506315R0000 | TE Connectivity | TE Store |
Terminal Block, Dinrail, 2Pos, 10Awg | Newark Electronics |
Disconnect Screw Clamp Terminal Block 1-Level 10AWG 6mm² DIN Rail Mount Gray Box | Avnet America |
ZS6-S Messertrenn-Reihenklemme | Boersig |
DIN Rail Terminal Blocks ZS6-S | Sager |
Where can I find additional details, specifications and documents for a 1SNK506315R0000?
Additional datasheets, footprints and schematics for 1SNK506315R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK506315R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK506315R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK506315R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK506315R0000 fall under?
The 1SNK506315R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK506315R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK506315R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK506315R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK506315R0000 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1SNK506315R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK506315R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK506315R0000?
You can fill out our help required form which you can use to request a quote for 1SNK506315R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.