Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
17,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
7,147
in stock
|
Buy Now | |
element14
from US$0.40
|
7,147
in stock
|
Buy Now | |
Farnell
from US$0.37
|
7,147
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
2,760
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now |
Driver Configuration | High Side |
---|---|
Peak Output Current | 8A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 20V |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Input Delay | 45ns |
Output Delay | 45ns |
RoHS Compliant | Yes |
Infineon 1EDN8550BXTSA1 | RS |
Mosfet Driver, -40 To 150Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 150DEG C | element14 |
GAN HEMT, SiC MOSFET Driver, 1 Channel, High Side and Low Side, 8A, 4.5 V to 20 V, 45 ns, 6 Pins, SOT-23 | Avnet America |
EiceDRIVER Series 20 V 8 A Single Channel Non-Isolated Gate Driver - SOT-23-6 | Future Electronics |
Where can I find additional details, specifications and documents for a 1EDN8550BXTSA1?
Additional datasheets, footprints and schematics for 1EDN8550BXTSA1 are listed on our Part Details page. You can also find images and similar parts to 1EDN8550BXTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EDN8550BXTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EDN8550BXTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EDN8550BXTSA1 fall under?
The 1EDN8550BXTSA1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to 1EDN8550BXTSA1 when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EDN8550BXTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EDN8550BXTSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1EDN8550BXTSA1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1EDN8550BXTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EDN8550BXTSA1 often in real-time on the comparison pages.
What if I can't find stock of 1EDN8550BXTSA1?
You can fill out our help required form which you can use to request a quote for 1EDN8550BXTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.