Status: | Unknown |
---|---|
Series: | EiceDRIVER 1EDN Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
3,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
7,956
in stock
|
Buy Now | |
element14
from US$0.51
|
7,956
in stock
|
Buy Now | |
Farnell
from US$0.45
|
7,956
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
3,130
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 8A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 20V |
Driver Case Style | WSON |
No. of Pins | 6Pins |
Input Delay | 19ns |
Output Delay | 19ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | EiceDRIVER 1EDN Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Mosfet Driver, -40 To 150Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 150DEG C | element14 |
Infineon 1EDN7512GXTMA1 | RS |
Driver ICs | Future Electronics |
MOSFET and Power Driver 8A Single Low Side Inverting/Non-Inverting 6-Pin WSON T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1EDN7512GXTMA1?
Additional datasheets, footprints and schematics for 1EDN7512GXTMA1 are listed on our Part Details page. You can also find images and similar parts to 1EDN7512GXTMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EDN7512GXTMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EDN7512GXTMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EDN7512GXTMA1 fall under?
The 1EDN7512GXTMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to 1EDN7512GXTMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EDN7512GXTMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EDN7512GXTMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EDN7512GXTMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for 1EDN7512GXTMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EDN7512GXTMA1 often in real-time on the comparison pages.
What if I can't find stock of 1EDN7512GXTMA1?
You can fill out our help required form which you can use to request a quote for 1EDN7512GXTMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.