Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
4,801
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
4,801
in stock
|
Buy Now | |
element14
from US$1.84
|
4,801
in stock
|
Buy Now | |
Chip One Stop
from US$1.46
|
1,000
in stock
|
Buy Now | |
RS
from US$2.16
|
-
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now |
Driver Configuration | High Side |
---|---|
Peak Output Current | 10A |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 120ns |
Output Delay | 125ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Gate Driver, Igbt/Mosfet, -40To125Deg C | Newark Electronics |
GATE DRIVER, IGBT/MOSFET, -40TO125DEG C | element14 |
Infineon 1EDI60H12AHXUMA1 | RS |
1EDI60H12AH Series 35 V 9.4 A Single Channel IGBT Gate Driver IC - PG-DSO-8-59 | Future Electronics |
MOSFET DRVR 10A 1-OUT Hi Side Inv/Non-Inv 8-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1EDI60H12AHXUMA1?
Additional datasheets, footprints and schematics for 1EDI60H12AHXUMA1 are listed on our Part Details page. You can also find images and similar parts to 1EDI60H12AHXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EDI60H12AHXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EDI60H12AHXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EDI60H12AHXUMA1 fall under?
The 1EDI60H12AHXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to 1EDI60H12AHXUMA1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EDI60H12AHXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EDI60H12AHXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EDI60H12AHXUMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for 1EDI60H12AHXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EDI60H12AHXUMA1 often in real-time on the comparison pages.
What if I can't find stock of 1EDI60H12AHXUMA1?
You can fill out our help required form which you can use to request a quote for 1EDI60H12AHXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.