Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 3.5A |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 300ns |
Output Delay | 300ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Igbt Driver, High Side, Soic-8 | Newark Electronics |
1EDI20I12MH Series 18 V 4.1 A Single Channel IGBT Gate Driver IC - PG-DSO-8-59 | Future Electronics |
MOSFET DRVR 3.5A 1-OUT Hi Side Inv/Non-Inv 8-Pin DSO T/R | Avnet America |
IGBT DRIVER, HIGH SIDE, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a 1EDI20I12MHXUMA1?
Additional datasheets, footprints and schematics for 1EDI20I12MHXUMA1 are listed on our Part Details page. You can also find images and similar parts to 1EDI20I12MHXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EDI20I12MHXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EDI20I12MHXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EDI20I12MHXUMA1 fall under?
The 1EDI20I12MHXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to 1EDI20I12MHXUMA1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EDI20I12MHXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EDI20I12MHXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EDI20I12MHXUMA1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1EDI20I12MHXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EDI20I12MHXUMA1 often in real-time on the comparison pages.
What if I can't find stock of 1EDI20I12MHXUMA1?
You can fill out our help required form which you can use to request a quote for 1EDI20I12MHXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.