Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.03
|
284
in stock
|
Buy Now | |
TE Store
from US$2.72
|
4,459
in stock
|
Buy Now | |
Future Electronics
from US$1.84
|
2,160
in stock
|
Buy Now | |
RS Americas
from US$2.25
|
720
in stock
|
Buy Now | |
Rapid Electronics
from US$1.99
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$2.17
|
480
in stock
|
Buy Now | |
Distrelec
from US$2.68
|
480
in stock
|
Buy Now | |
element14
from US$2.85
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
12
in stock
|
Buy Now | |
Farnell
from US$2.40
|
7
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
Avnet Asia
from US$1.52
|
-
|
Buy Now | |
Boersig
from US$2.09
|
-
|
Buy Now | |
TTI Europe
from US$1.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Horizontal, Right Angle |
---|---|
Row-to-Row Spacing | 7.8mm, .307in |
Number of Signal Positions | 0 |
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Termination Area Plating Thickness | .8µm |
Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 40A, 35A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 3µin, .076µm |
Contact Layout | Inline |
Contact Mating Area Plating Material | Silver |
Contact Retention | With |
Length | 18.2mm |
Height | 8mm |
Operating Voltage | 500VAC, 500VDC |
Centerline (Pitch) | 3.5mm, 7.8mm, .137in, .307in |
Housing Color | Black |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power |
Packaging Quantity | 240 |
Packaging Method | Reel |
Product Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Sealable | No |
Contact Type | Pin |
Termination Post & Tail Length | 2.6mm |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
ELCON MINI 2P RA HEADER,W/O CODING Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 7.8 mm 3.5 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1982295-2 | Internal Number: 1982295-2 | 7.8 mm | TE Connectivity | TE Store |
2 Position Single Row 7.8 mm Pitch Right Angle Through Hole Header Connector | Future Electronics |
ELCON MINI 2P RA HEADER, W/O CODING | TE Connectivity 1982295-2 | RS Americas |
Power to the Board 2P PIN POWER BUS BAR R/A RAPID | Rapid Electronics |
TE Connectivity - AMP ELCON MINI 2P RA HEADERW/O CODING | Distrelec |
ET Power 7.8mm R/A PCB blade header, 2P | RS |
WIRE-BOARD CONNECTOR, RIGHT ANGLE HEADER 2 POSITION | element14 |
Wire-Board Connector, Right Angle Header 2 Position | Newark Electronics |
HEADER, R/A, PCB, NO CODING, 2WAY | Farnell |
Conn Power PIN 2 POS Solder RA Thru-Hole 4 Terminal 1 Port Reel | Avnet America |
ELCON MINI 2P RA HEADER,W/O CO | TTI Europe |
Where can I find additional details, specifications and documents for a 1982295-2?
Additional datasheets, footprints and schematics for 1982295-2 are listed on our Part Details page. You can also find images and similar parts to 1982295-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1982295-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1982295-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1982295-2 fall under?
The 1982295-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1982295-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1982295-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1982295-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1982295-2 have stock available?
Authorised distributors including TE Store, Future Electronics, RS Americas, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1982295-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1982295-2 often in real-time on the comparison pages.
What if I can't find stock of 1982295-2?
You can fill out our help required form which you can use to request a quote for 1982295-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.