Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.32
|
169
in stock
|
Buy Now | |
TE Store
from US$1.45
|
1,575
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
169
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
169
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
Boersig
from US$1.21
|
-
|
Buy Now | |
Farnell
from US$2.39
|
-
|
Buy Now |
Row-to-Row Spacing | .307in, 7.8mm |
---|---|
Number of Power Positions | 2 |
Number of Rows | 1 |
Number of Positions | 2 |
Number of Signal Positions | 0 |
Contact Retention | With |
Contact Mating Area Plating Material | Silver |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 76.2µin, .8µm |
Contact Current Rating (Max) | 40A |
Wire Size | 2.5 – 4mm², 12 – 14AWG, 12 – 14CMA |
Operating Voltage | 500VDC, 500VAC |
Housing Material | PBT GF |
Housing Color | Black |
Centerline (Pitch) | .307in, 7.8mm |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Receptacle |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
ELCON MINI 2P CABLE CONN,W/O ,FLUSHED Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 7.8 mm Housing Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1982299-6 | Internal Number: 1982299-6 | 7.8 mm | TE Connectivity | TE Store |
Power To The Board Flushed Power Cable Plug W/O |Amp Te Connectivity 1982299-6 | Newark Electronics |
Power to the Board FLUSHED POWER CABLE PLUG W/O | Rapid Electronics |
TE Connectivity - AMP ELCON MINI 2P CABLE CONNW/O FLUSHED | Distrelec |
ELCON MINI 2P CABLE CONN, W/O ,FLUSHED, Rectangular Power Connectors | TE Connectivity 1982299-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1982299-6?
Additional datasheets, footprints and schematics for 1982299-6 are listed on our Part Details page. You can also find images and similar parts to 1982299-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1982299-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1982299-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1982299-6 fall under?
The 1982299-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1982299-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1982299-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1982299-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1982299-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1982299-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1982299-6 often in real-time on the comparison pages.
What if I can't find stock of 1982299-6?
You can fill out our help required form which you can use to request a quote for 1982299-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.