Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
623
in stock
|
Buy Now | |
TE Store
from US$1.42
|
6,885
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
4,692
in stock
|
Buy Now | |
element14
from US$1.02
|
4,692
in stock
|
Buy Now | |
Farnell
from US$0.97
|
4,692
in stock
|
Buy Now | |
Powell Electronics
from US$1.11
|
2,340
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
1,950
in stock
|
Buy Now | |
Heilind Electronics
from US$1.37
|
1,415
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
981
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
981
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.37
|
317
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
Boersig
from US$1.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 7.8mm, .307in |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Number of Signal Positions | 0 |
Number of Power Positions | 2 |
Contact Mating Area Plating Thickness | 76.2µin, .8µm |
Contact Mating Area Plating Material | Silver |
Contact Retention | With |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 26A, 40A |
Contact Termination Area Plating Material | Silver |
Contact Termination Area Plating Thickness | .8µin, .8µm |
Height | 8.25mm |
Wire Size | 2.5 – 4mm², 12 – 14AWG, 12 – 14CMA |
Length | 25mm |
Operating Voltage | 500VDC, 500VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 1000MΩ |
Housing Material | PBT GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .307in, 7.8mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | Without |
Circuit Application | Power |
Packaging Method | Tray |
Packaging Quantity | 1950 |
Product Type | Receptacle |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
ELCON MINI 2P CABLE CONN,W/O CODING Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 7.8 mm Housing Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1982299-4 | Internal Number: 1982299-4 | 7.8 mm | TE Connectivity | TE Store |
Wire-To-Board Connector, Vertical, Et Power Series, Solder, Plug, 2 Rohs Compliant: Yes |Te Connectivity 1982299-4 | Newark Electronics |
CONNECTOR, PLUG, VERTICAL, 2 WAY | element14 |
Conn Power RCP 2 POS Crimp ST Cable Mount 2 Terminal 1 Port | Avnet America |
POWER CABLE PLUG WITHOUT DETEC | Heilind Electronics |
Power to the Board POWER CABLE PLUG W/OUT | Rapid Electronics |
TE Connectivity - AMP ELCON MINI 2P CABLE CONNW/O CODING | Distrelec |
ET Power 7.8mm cable plug housing, 2P | RS |
Vertical Cable Mount ET Power Cable Socket | Future Electronics |
ELCON MINI 2P CABLE CONN, W/O CODING, Rectangular Power Connectors | TE Connectivity 1982299-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1982299-4?
Additional datasheets, footprints and schematics for 1982299-4 are listed on our Part Details page. You can also find images and similar parts to 1982299-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1982299-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1982299-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1982299-4 fall under?
The 1982299-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1982299-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1982299-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1982299-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1982299-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Powell Electronics have stock available or on a lead time for 1982299-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1982299-4 often in real-time on the comparison pages.
What if I can't find stock of 1982299-4?
You can fill out our help required form which you can use to request a quote for 1982299-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.