Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,149.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,311.77
|
No stock
|
Buy Now | |
TE Store
from US$1,355.96
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,418.11
|
-
|
Buy Now | |
Avnet America
from US$1,149.32
|
-
|
Buy Now | |
RS Americas
from US$1,397.90
|
-
|
Buy Now | |
element14
from US$1,447.74
|
-
|
Buy Now | |
TTI Europe
from US$1,289.61
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
SDE COMMERCIAL HAND TOOL Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 1976144-1 | Internal Number: 1976144-1 | TE Connectivity | TE Store |
Crimp Tool, Ratchet, 20-16Awg | Newark Electronics |
Sde Commercial Hand Tool | TE Connectivity 1976144-1 | RS Americas |
SDE HAND TOOL, RATCHET, 20-16AWG CONTACT | element14 |
Where can I find additional details, specifications and documents for a 1976144-1?
Additional datasheets, footprints and schematics for 1976144-1 are listed on our Part Details page. You can also find images and similar parts to 1976144-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1976144-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1976144-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1976144-1 fall under?
The 1976144-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1976144-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1976144-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1976144-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1976144-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1976144-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1976144-1 often in real-time on the comparison pages.
What if I can't find stock of 1976144-1?
You can fill out our help required form which you can use to request a quote for 1976144-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.