Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
32,218
in stock
|
Buy Now | |
TE Store
from US$0.06
|
46,439
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
32,218
in stock
|
Buy Now | |
element14
from US$0.09
|
32,218
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
22,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
3,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
1,100
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Receptacle, Socket |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Wire Size | .2 – .5mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .056 – .106in, 1.43 – 2.7mm |
Operating Voltage | 600VAC, 600VDC |
Continuous Current Rating | 9A |
VDE Tested | Yes |
Agency/Standard | VDE, UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Plug Housing |
Comment | Complies with IEC 61984 Specification |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
PTL RECEPTACLE CONTACT, 20 - 24 AWG Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Receptacle Tin Pre-Tin 600 VAC | Receptacle Contact — Power Triple Lock | Part Number: 1971785-2 | Internal Number: 1971785-2 | TE Connectivity | TE Store |
Contact, Socket, 22-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 22-20AWG, CRIMP | element14 |
PTL RECEPTACLE CONTACT 20 - 22 AWG | Heilind Electronics |
Power Triple Lock Tin Plated 20 - 22 AWG Crimp Socket Receptacle | Future Electronics |
RECEPTACLE CONTACT, 22 AWG | Avnet America |
Where can I find additional details, specifications and documents for a 1971785-2?
Additional datasheets, footprints and schematics for 1971785-2 are listed on our Part Details page. You can also find images and similar parts to 1971785-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971785-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971785-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971785-2 fall under?
The 1971785-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1971785-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971785-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971785-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971785-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1971785-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971785-2 often in real-time on the comparison pages.
What if I can't find stock of 1971785-2?
You can fill out our help required form which you can use to request a quote for 1971785-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.