Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 9 |
---|---|
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Current Rating (Max) | 4.5A |
Connector Height | .315in, 8mm |
コネクタの高さ | 8mm |
Connector Width | 9.58mm, .377in |
Wire Size | .13 – .33mm², 26 – 22AWG |
Connector Length | 24.8mm, .9764in |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
CSA Certified | Pending |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Header Assemblies |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
EP 2.5 Series 9 Position 2.5 mm Pitch Receptacle Housing Rectangular Connector | Future Electronics |
EP 2.5 TPA Housing, 9 Pos Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 9 | Wire-To-Board Connector Assembly & Housing | Part Number: 1969442-9 | Internal Number: 1969442-9 | .098" | TE Connectivity | TE Store |
Connector, Housing, Receptacle, 9 Position, 1Row | Newark Electronics |
Conn Housing PL 9 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1969442-9?
Additional datasheets, footprints and schematics for 1969442-9 are listed on our Part Details page. You can also find images and similar parts to 1969442-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969442-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969442-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969442-9 fall under?
The 1969442-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969442-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969442-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969442-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969442-9 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1969442-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969442-9 often in real-time on the comparison pages.
What if I can't find stock of 1969442-9?
You can fill out our help required form which you can use to request a quote for 1969442-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.