Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.56
|
1,721
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
1,721
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
1,721
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
1,721
in stock
|
Buy Now | |
Farnell
from US$1.15
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 9 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 80µin, 2.032µm |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 4.2A |
コネクタの高さ | 8mm |
Connector Height | .315in, 8mm |
Connector Width | 9.58mm, .377in |
Connector Length | .295in, 7.5mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
CSA Certified | Pending |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Kinked |
PCB Mount Retention | With |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Wire-to-Board |
Glow Wire Rating | Glow Wire |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | .133in, 3.4mm |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ep2.5 Shrd Hdr Assy 9P Vert, Gw |Amp Te Connectivity 1744439-9 | Newark Electronics |
EP2.5 Shrd HDR ASSY 9P VERT GW | Rapid Electronics |
TE Connectivity EP2.5 Shrd HDR ASSY 9P VERT GW Board Con | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Shrouded Header HDR 9 POS 2.5mm Crimp ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1744439-9?
Additional datasheets, footprints and schematics for 1744439-9 are listed on our Part Details page. You can also find images and similar parts to 1744439-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744439-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744439-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744439-9 fall under?
The 1744439-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744439-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744439-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744439-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744439-9 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1744439-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744439-9 often in real-time on the comparison pages.
What if I can't find stock of 1744439-9?
You can fill out our help required form which you can use to request a quote for 1744439-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.