Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,417
in stock
|
Buy Now | |
element14
from US$0.48
|
11,368
in stock
|
Buy Now | |
Farnell
from US$0.22
|
11,368
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
7,700
in stock
|
Buy Now | |
TE Store
from US$0.15
|
5,278
in stock
|
Buy Now | |
Boersig
from US$0.19
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
4,400
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
582
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
23
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .025in, .63mm |
Length | .488in, 12.4mm |
Height | 7.9mm, .311in |
Width | 26.6mm, 1.047in |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Connector Style | Housing for male terminals |
Sealable | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Hybrid Connector | No |
RECTANGULAR PLUG HOUSING, 3POS, 1ROW | element14 |
3POS MQS TAB COD A Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1-968700-1 | Internal Number: 1-968700-1 | TE Connectivity | TE Store |
Automotive Connectors MQS PIN HEADER 3P | Rapid Electronics |
Housing FH 3 way Tab Quadlock | RS |
TE Connectivity - AMP Housing, Plug, 1 Rows, 3 Poles ,Keying Option A, Black | Distrelec |
Rectangular Plug Housing, 3Pos, 1Row | Newark Electronics |
Conn Housing M 3 POS 2.54mm Crimp ST | Avnet America |
Micro Quadlock System Series, 3 Way Plug Housing | TE Connectivity 1-968700-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP MQS Series Pin Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Locking Type | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-968700-1?
Additional datasheets, footprints and schematics for 1-968700-1 are listed on our Part Details page. You can also find images and similar parts to 1-968700-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968700-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968700-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968700-1 fall under?
The 1-968700-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-968700-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968700-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968700-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968700-1 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, TE Store and Boersig have stock available or on a lead time for 1-968700-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968700-1 often in real-time on the comparison pages.
What if I can't find stock of 1-968700-1?
You can fill out our help required form which you can use to request a quote for 1-968700-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.