Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
1,434
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
2,581
in stock
|
Buy Now | |
element14
from US$1.17
|
1,434
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
68
in stock
|
Buy Now | |
Chip One Stop
from US$2.02
|
8
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Boersig
from US$1.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
Number of Positions | 24 |
Cable Bundle Diameter | .598in, 15.2mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | Without |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Cover, Automotive Connector | Newark Electronics |
COVER, PBT GF, BLACK | element14 |
Automotive Connectors MQS ABDECKKAPPE 24P | Rapid Electronics |
Connector Accessories Shield Polyethylene Terephthalate Black | Avnet America |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Accessory Type | Cover - Cable Exit |
---|---|
For Use With | AMP MQS Series Automotive Connectors |
Product Range | MQS Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-968317-3?
Additional datasheets, footprints and schematics for 1-968317-3 are listed on our Part Details page. You can also find images and similar parts to 1-968317-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968317-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968317-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968317-3 fall under?
The 1-968317-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-968317-3 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968317-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968317-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968317-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-968317-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968317-3 often in real-time on the comparison pages.
What if I can't find stock of 1-968317-3?
You can fill out our help required form which you can use to request a quote for 1-968317-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.