Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
550
in stock
|
Buy Now | |
Boersig
from US$1.67
|
6,008
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
787
in stock
|
Buy Now | |
element14
from US$1.75
|
787
in stock
|
Buy Now | |
Farnell
from US$1.70
|
787
in stock
|
Buy Now | |
Distrelec
from US$1.99
|
605
in stock
|
Buy Now | |
TE Store
from US$1.30
|
311
in stock
|
Buy Now | |
TTI Europe
from US$1.91
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
205
in stock
|
Buy Now | |
Conrad
from US$3.34
|
71
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Code | A1 |
---|---|
Color | Black |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 16 |
Mating Tab Width | .11in, 2.8mm |
Height | 39mm, 1.535in |
Width | .787in, 20mm |
Length | 45.8mm, 1.803in |
Centerline (Pitch) | 5mm, .197in |
Polarized | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Row-to-Row Spacing | 6mm, .236in |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Strain Relief | No |
Hybrid Connector | No |
Sealable | No |
Automotive Conn Housing, Plug, 16Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 16POS | element14 |
TE Connectivity - AMP Plug Housing, Plug, 2 Rows, 16 Poles ,Keying Option A1, Black | Distrelec |
Junior Power Timer 2.8 16W plug housing | RS |
FLACHSTE-GEH2,8 16P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 16 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 1-964449-1 | Internal Number: 1-964449-1 | TE Connectivity | TE Store |
TE 1-964449-1 Faston Tab Housing 2.8mm 2 x 8P Black | Rapid Electronics |
Content: 1 pc(s) | Conrad |
Conn Housing PL 16 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
16 Position 2.8 mm Black Tab Mount Plug Timer Connector | Future Electronics |
Junior Power Timer 2.8 16W plug housing | TE Connectivity 1-964449-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Plug |
Product Range | Junior Power Timer Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting Orientation | Cable |
Material | PBT-GF |
Where can I find additional details, specifications and documents for a 1-964449-1?
Additional datasheets, footprints and schematics for 1-964449-1 are listed on our Part Details page. You can also find images and similar parts to 1-964449-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-964449-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-964449-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-964449-1 fall under?
The 1-964449-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-964449-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-964449-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-964449-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-964449-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1-964449-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-964449-1 often in real-time on the comparison pages.
What if I can't find stock of 1-964449-1?
You can fill out our help required form which you can use to request a quote for 1-964449-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.