Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202611099 |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Mating Tab Width | 2.8mm, .11in |
Accepts Wire Insulation Diameter Range | .083in, 2.1mm |
Wire Size | .2 – .51mm², 24 – 20AWG |
Overall Length | 26.8mm, 1.05in |
UL Rating | Listed |
Wire Insulation Support | With |
Comment | Wire insulation diameter of 3.4 mm maximum would include wire seal., See drawing, application & product specification for additional information. |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
MALE DISCONNECT, 2.8MM, 0.5MM2 | element14 |
Heavy Duty Contact, Pin, Crimp, 0.5Mm2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
FLACHSTECKER2,8X0,8 | Power and Signal Group |
TAB TAB 0.2-0.5 MM2 0.32X35.0 PTPPHBZ | Boersig |
Status: | Unknown |
---|---|
Series: | MCP 2.8 Series |
RoHS: | Unknown |
Product Range | MCP 2.8 Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Where can I find additional details, specifications and documents for a 1-965982-1?
Additional datasheets, footprints and schematics for 1-965982-1 are listed on our Part Details page. You can also find images and similar parts to 1-965982-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965982-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965982-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965982-1 fall under?
The 1-965982-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-965982-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965982-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965982-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965982-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1-965982-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965982-1 often in real-time on the comparison pages.
What if I can't find stock of 1-965982-1?
You can fill out our help required form which you can use to request a quote for 1-965982-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.