Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.42
|
-
|
Buy Now |
Mating Tab Width | .228in, 6.3mm, .248in, 5.8mm |
---|---|
Typical Current Rating | 40A |
Contact Termination Area Plating Material | Silver (Ag) |
Mating Tab Thickness | .8mm, .031in |
Crimp Type | F-Crimp |
Interface Plating | Silver (Ag) |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | .236in, 3.4 – 4.5mm |
Wire Size | 2.5 – 4mm² |
Wire Size Search | 12AWG, 3mm², 4mm², 13AWG, 2.5mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 25 – 40 A (Power) |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
SPT A REC 6.3 CONTACT SWS AG | Avnet America |
Where can I find additional details, specifications and documents for a 1-964334-5?
Additional datasheets, footprints and schematics for 1-964334-5 are listed on our Part Details page. You can also find images and similar parts to 1-964334-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-964334-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-964334-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-964334-5 fall under?
The 1-964334-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-964334-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-964334-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-964334-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-964334-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-964334-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-964334-5 often in real-time on the comparison pages.
What if I can't find stock of 1-964334-5?
You can fill out our help required form which you can use to request a quote for 1-964334-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.