Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.96
|
916
in stock
|
Buy Now | |
Newark Electronics
from US$18.28
|
916
in stock
|
Buy Now | |
Rapid Electronics
from US$20.55
|
916
in stock
|
Buy Now | |
Chip One Stop
from US$16.20
|
916
in stock
|
Buy Now | |
Farnell
from US$49.17
|
734
in stock
|
Buy Now | |
Avnet America
from US$14.27
|
-
|
Buy Now | |
Boersig
from US$21.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Electroless Nickel |
---|---|
Material | Aluminum, Cold-Forged Aluminum |
Fin Style | Pin Fin |
Number of Fins | 50 |
Power | 15W, 10W, 5W |
Device Type | SFP |
Product Type | Heat Sink |
Accessory Type | Clip |
Heat Sinks Heat Sink Sfp Dwdm 10.0Mm Tall |Amp Te Connectivity 1963854-2 | Newark Electronics |
Heat Sinks HEAT SINK SFP DWDM 10.0mm TALL | Rapid Electronics |
TE Connectivity HEAT SINK SFP DWDM 10.0mm TALL Heat Sink | Distrelec |
HEAT SINK, ALUM ALLOY, 10MM, SFP DWDM | Farnell |
Heat Sink Passive SFP Pin Array Adhesive Aluminum/Cold-Forged Aluminum Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 1963854-2?
Additional datasheets, footprints and schematics for 1963854-2 are listed on our Part Details page. You can also find images and similar parts to 1963854-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1963854-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1963854-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1963854-2 fall under?
The 1963854-2 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 1963854-2 when available in the Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1963854-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1963854-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1963854-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1963854-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1963854-2 often in real-time on the comparison pages.
What if I can't find stock of 1963854-2?
You can fill out our help required form which you can use to request a quote for 1963854-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.