Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.25
|
65
in stock
|
Buy Now | |
TTI Europe
from US$7.17
|
400
in stock
|
Buy Now | |
Future Electronics
from US$8.06
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
RS Americas
from US$9.10
|
-
|
Buy Now | |
Boersig
from US$8.38
|
-
|
Buy Now | |
Farnell
from US$5.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 29 |
Number of Signal Positions | 29 |
Number of Sections | 1 |
Number of Rows | 3 |
Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Tab Width | .118in, 3mm |
Profile Height from PCB | 32.5mm, 1.27in |
Length | 83.2mm, 3.27in |
Width | 1.46in, 37.1mm |
Centerline (Pitch) | .196in, 5mm |
PCB Mount Alignment | With |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Mounting Hole |
Mounting Orientation | Horizontal/90° |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 100 |
Sealable | No |
Connector System | Wire-to-Board |
Shielded | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Junior Power Timer 2.8 29W plug header | RS |
Timer Connector System Series 29 Position 5 mm 3 Row Through Hole Header | Future Electronics |
Conn Timer Connector HDR 29 POS Solder RA Thru-Hole | Avnet America |
Junior Power Timer Series 29 Way 3 Row Right Angle PCB Header, Solder Term | TE Connectivity 1-963221-1 | RS Americas |
RECTANGULAR CONN, HDR, R/A, 29POS, 3ROW | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 29Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 3Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | PCB Mount |
Contact Gender | Pin |
Where can I find additional details, specifications and documents for a 1-963221-1?
Additional datasheets, footprints and schematics for 1-963221-1 are listed on our Part Details page. You can also find images and similar parts to 1-963221-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963221-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963221-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963221-1 fall under?
The 1-963221-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-963221-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963221-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963221-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963221-1 have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-963221-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963221-1 often in real-time on the comparison pages.
What if I can't find stock of 1-963221-1?
You can fill out our help required form which you can use to request a quote for 1-963221-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.