Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.00
|
No stock
|
Buy Now | |
TTI Europe
from US$2.68
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.27
|
-
|
Buy Now | |
Future Electronics
from US$2.64
|
-
|
Buy Now | |
Avnet America
from US$3.14
|
-
|
Buy Now | |
element14
from US$3.44
|
-
|
Buy Now | |
Boersig
from US$3.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Silicone |
Lubricant Content | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Seal Type | Facial Seal |
Dichtung F 29P Geh |Amp Te Connectivity 963222-1 | Newark Electronics |
29 Position 3 Row 5 mm Pitch Natural Silicone Seal Connector Plug | Future Electronics |
Connector Accessories 29 POS 5mm 3Row Housing Interface Seal Silicon Natural | Avnet America |
CABLE SEAL RETAINER, SILICONE, NATURAL | Farnell |
Status: | Unknown |
---|---|
Series: | Timer Series |
RoHS: | Unknown |
Accessory Type | Seal |
---|---|
For Use With | AMP Timer Series Automotive Connectors |
Product Range | Timer Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 963222-1?
Additional datasheets, footprints and schematics for 963222-1 are listed on our Part Details page. You can also find images and similar parts to 963222-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963222-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963222-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963222-1 fall under?
The 963222-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 963222-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963222-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963222-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963222-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 963222-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963222-1 often in real-time on the comparison pages.
What if I can't find stock of 963222-1?
You can fill out our help required form which you can use to request a quote for 963222-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.