Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
541
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
541
in stock
|
Buy Now | |
element14
from US$1.22
|
541
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
276
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
276
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.27
|
234
in stock
|
Buy Now | |
Boersig
from US$0.99
|
130
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
TTI Europe
from US$1.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | C-F |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 18 |
Number of Rows | 2 |
Mating Tab Width | .25in, .65mm |
Width | 32.8mm, 1.29in |
Height | .952in, 24.2mm |
Length | 33mm, 1.29in |
Centerline (Pitch) | .1in, 2.54mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 600 |
Strain Relief | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .1in, 2.54mm |
Hybrid Connector | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Rectangular Power Connector, Housing, Mqs Series, Plug, 18, 2.54 Mm Rohs Compliant: Yes |Te Connectivity 1-962692-2 | Newark Electronics |
PIN HOUSING, MQS, 18 POSITION | element14 |
Automotive Connectors 18P MQS PIN HOUSING | Rapid Electronics |
18p MQS Pin Housing | Dalroad Norslo |
Conn Housing PL 18 POS 2.54mm Crimp ST Cable Mount | Avnet America |
18POS MQS TAB COD C-F | TTI Europe |
Where can I find additional details, specifications and documents for a 1-962692-2?
Additional datasheets, footprints and schematics for 1-962692-2 are listed on our Part Details page. You can also find images and similar parts to 1-962692-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962692-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962692-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962692-2 fall under?
The 1-962692-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-962692-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962692-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962692-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962692-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-962692-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962692-2 often in real-time on the comparison pages.
What if I can't find stock of 1-962692-2?
You can fill out our help required form which you can use to request a quote for 1-962692-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.