Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Color | Black |
---|---|
Cable Exit Angle | 90 |
Material | PBT GF |
Number of Positions | 18 |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 2000 |
Packaging Method | Carton |
Strain Relief | No |
Connector System | Wire-to-Wire |
Accessory Type | Cover |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Shield, 18Pos, Black Rohs Compliant: Yes |Amp Te Connectivity 1-963616-1 | Newark Electronics |
SHIELD, 18POS, BLACK | element14 |
AMP1-963616-1 | Avnet America |
MQS ABDECKKAPPE 18P | Boersig |
Where can I find additional details, specifications and documents for a 1-963616-1?
Additional datasheets, footprints and schematics for 1-963616-1 are listed on our Part Details page. You can also find images and similar parts to 1-963616-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963616-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963616-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963616-1 fall under?
The 1-963616-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-963616-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963616-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963616-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963616-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1-963616-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963616-1 often in real-time on the comparison pages.
What if I can't find stock of 1-963616-1?
You can fill out our help required form which you can use to request a quote for 1-963616-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.