Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Wire Stuffer Cap Color | Custom |
---|---|
Wire Entry Location | Front or Back |
Number of Rows | 1 |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Number of Pairs | 4 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 3.81µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Connector Height | 10.41mm |
コネクタの高さ | 10.41mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Connector Length | 1.56in |
Centerline (Pitch) | .39in, 9.9mm |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Quantity | 60 |
実装方法 | Tray |
Packaging Method | Tray |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Terminations per Post (Max) | 3 |
Termination Post & Tail Length | .105in, 2.66mm |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Where can I find additional details, specifications and documents for a 1932559-1?
Additional datasheets, footprints and schematics for 1932559-1 are listed on our Part Details page. You can also find images and similar parts to 1932559-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932559-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932559-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932559-1 fall under?
The 1932559-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1932559-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932559-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932559-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932559-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1932559-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932559-1 often in real-time on the comparison pages.
What if I can't find stock of 1932559-1?
You can fill out our help required form which you can use to request a quote for 1932559-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.