Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.56
|
8,343
in stock
|
Buy Now | |
Newark Electronics
from US$3.56
|
8,343
in stock
|
Buy Now | |
Rapid Electronics
from US$3.75
|
8,343
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
8,343
in stock
|
Buy Now | |
Farnell
from US$7.59
|
6,700
in stock
|
Buy Now | |
Avnet America
from US$3.14
|
-
|
Buy Now |
Wire Stuffer Cap Color | Black |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Pairs | 4 |
Wire Entry Location | Front or Back |
Contact Layout | Staggered |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 4.5A |
PCB Contact Termination Area Plating Material Thickness | 149.9997µin, 3.81µm |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Wire Size | .12 – .4mm², 26 – 22AWG |
Connector Length | .595in |
Connector Height | .599in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .39in, 9.9mm |
Housing Color | Natural |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Bag |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .108in, 2.74mm |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Assy.4 Pr.dbl Entry.pivot Ii |Amp Te Connectivity 1339312-1 | Newark Electronics |
ASSY 4 PR DBL ENTRY PIVOT II | Rapid Electronics |
TE Connectivity ASSY 4 PR DBL ENTRY PIVOT II Headers & Wire Housings 4 Pair Double Black Pivot Conn | Distrelec |
CONNECTOR, RCPT, 8POS, 1ROW, 2.74MM | Farnell |
Conn Pivot Connector M 8 POS 9.9mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Pivot Series |
RoHS: | Unknown |
Pitch Spacing | 2.74mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | Pivot Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1339312-1?
Additional datasheets, footprints and schematics for 1339312-1 are listed on our Part Details page. You can also find images and similar parts to 1339312-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1339312-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1339312-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1339312-1 fall under?
The 1339312-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1339312-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1339312-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1339312-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1339312-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1339312-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1339312-1 often in real-time on the comparison pages.
What if I can't find stock of 1339312-1?
You can fill out our help required form which you can use to request a quote for 1339312-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.