Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
PCB Thickness (Recommended) | 1.5mm, .059in |
Tail Length | 1.1mm, .043in |
Data Rate (Max) | 4Gb/s |
Cage Material | Copper Alloy |
PCB Mounting Style | Through Hole - Solder |
Heat Sink Compatible | No |
For Use With Pluggable I/O Products | SFP SMT Connector |
EMI Containment Feature Type | External Springs |
Included Lightpipe | No |
Packaging Method | Reel |
Cage Type | Single |
Product Type | Cage |
Form Factor | SFP |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Sfp 2-Pc Cage Assy, Preassembled In Tape |Te Connectivity 1932002-1 | Newark Electronics |
Connector Accessories 1 Port Solder SFP Cage Right Angle Copper Alloy Tin Over Nickel Finish Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1932002-1?
Additional datasheets, footprints and schematics for 1932002-1 are listed on our Part Details page. You can also find images and similar parts to 1932002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932002-1 fall under?
The 1932002-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1932002-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932002-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1932002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932002-1 often in real-time on the comparison pages.
What if I can't find stock of 1932002-1?
You can fill out our help required form which you can use to request a quote for 1932002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.