Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.32
|
18,916
in stock
|
Buy Now | |
Rapid Electronics
from US$3.03
|
18,916
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
18,916
in stock
|
Buy Now | |
Farnell
from US$6.03
|
15,140
in stock
|
Buy Now | |
TE Store
from US$1.43
|
760
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
Boersig
from US$3.13
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Width | 20.45mm, .805in |
Height | .895in, 22.74mm |
Length | 1.833in, 46.55mm |
Centerline (Pitch) | 2.54mm, .1in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 500 |
Row-to-Row Spacing | 2.54mm, .1in |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Conn ASSY CAP 2X3 SEALED 0.64 | Rapid Electronics |
TE Connectivity Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount Gray Package Automotive | Distrelec |
DUST CAPS COVERS ACCESSORIES | Farnell |
ASSY, CAP, 2X3, SEALED, 0.64, OPEN Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Male Terminals .64 mm .025" Wire-to-Wire | Automotive Housing | Part Number: 1924212-1 | Internal Number: 1924212-1 | TE Connectivity | TE Store |
Conn Housing RCP 6 POS 2.54mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1924212-1?
Additional datasheets, footprints and schematics for 1924212-1 are listed on our Part Details page. You can also find images and similar parts to 1924212-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924212-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924212-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924212-1 fall under?
The 1924212-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1924212-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924212-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924212-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924212-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1924212-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924212-1 often in real-time on the comparison pages.
What if I can't find stock of 1924212-1?
You can fill out our help required form which you can use to request a quote for 1924212-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.