Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Code | B |
---|---|
Color | Gray |
Body Material | PA GF |
Cable Exit Angle | 180° |
Blank Cavity Position | 5 |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .031in, .8mm |
Height | 1.15in, 29.32mm |
Length | 28.35mm, 1.11in |
Width | .913in, 23.2mm |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | SAE/USCAR-2 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 1924211-3?
Additional datasheets, footprints and schematics for 1924211-3 are listed on our Part Details page. You can also find images and similar parts to 1924211-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924211-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924211-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924211-3 fall under?
The 1924211-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1924211-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924211-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924211-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924211-3 have stock available?
There is no stock from authorised distributors for 1924211-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924211-3 often in real-time on the comparison pages.
What if I can't find stock of 1924211-3?
You can fill out our help required form which you can use to request a quote for 1924211-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.