Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$34.08
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$38.38
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$36.25
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$37.20
|
128
in stock
|
Buy Now | |
Farnell
from US$37.52
|
103
in stock
|
Buy Now | |
Avnet America
from US$30.80
|
-
|
Buy Now | |
TE Store
from US$59.22
|
-
|
Buy Now |
Heat Sink Style | Pin |
---|---|
Heat Sink Height Class | SAN |
Cage Plating Material | Tin |
Heat Sink Height | .256in, 6.5mm |
Heat Sink Finish | Electroless Nickel |
Port Matrix Configuration | 1 x 1 |
Number of Ports | 1 |
Tail Length | 2.05mm, .081in |
Data Rate (Max) | 10Gb/s |
Cage Material | Copper Alloy |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Heat Sink Compatible | Yes |
For Use With Pluggable I/O Products | XFP Connector / XFP Cable Plug |
Heat Sink Application | Yes |
Comment | Insulating tape on bottom of cage. |
Included Lightpipe | No |
Packaging Method | Box & Tray, Tray |
Form Factor | XFP |
Cage Type | Single |
Sealable | No |
Product Type | Cage Assembly |
Product Line | XFP |
Thermal Accessory Type Included | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
I/O Connectors Xfp Kit W/Cage Clip Heat Sink San |Amp Te Connectivity 1888481-2 | Newark Electronics |
I/O Connectors XFP KIT W/CAGE CLIP HEAT SINK SAN | Rapid Electronics |
TE Connectivity XFP KIT W/CAGE CLIP HEAT SINK SAN I/O Co | Distrelec |
PLUGGABLE I-O CONNECTORS CAGES | Farnell |
Connector Accessories XFP Cage with Insulating Tape and PCI Heat Sink Copper Alloy Tray | Avnet America |
Special Order: XFP KIT W/CAGE, CLIP, HEAT SINK, SAN Form Factor: XFP Pluggable I/O Product Type: Cage Assembly Sealable: Yes Circuit Application: Signal Operating Temperature Range: -10 – 70 °C XFP Cage Assembly | Xfp Cage Assembly And Kit | Part Number: 1888481-2 | Internal Number: 1888481-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1888481-2?
Additional datasheets, footprints and schematics for 1888481-2 are listed on our Part Details page. You can also find images and similar parts to 1888481-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888481-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888481-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888481-2 fall under?
The 1888481-2 is listed under Connectors > Pluggable IO Connectors & Cages > XFP.
Can I view similar or alternative parts?
You can view similar parts to 1888481-2 when available in the XFP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888481-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888481-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888481-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1888481-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888481-2 often in real-time on the comparison pages.
What if I can't find stock of 1888481-2?
You can fill out our help required form which you can use to request a quote for 1888481-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.